DELL logo

DELL Inspiron 7737 Intel® Core™ i5 i5-4200U Laptop 43,9 cm (17.3") Touchscreen HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18717
Info modified on:
29 Jan 2025, 18:25:53
Short summary description DELL Inspiron 7737 Intel® Core™ i5 i5-4200U Laptop 43,9 cm (17.3") Touchscreen HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 8 Silver:

DELL Inspiron 7737, Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description DELL Inspiron 7737 Intel® Core™ i5 i5-4200U Laptop 43,9 cm (17.3") Touchscreen HD+ 6 GB DDR3L-SDRAM 750 GB HDD Windows 8 Silver:

DELL Inspiron 7737. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.