DELL logo

DELL Latitude E7240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39931
Info modified on:
25 Jan 2025, 22:14:35
Short summary description DELL Latitude E7240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:

DELL Latitude E7240, Intel® Core™ i5, 1,9 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL Latitude E7240 Intel® Core™ i5 i5-4300U Laptop 31,8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:

DELL Latitude E7240. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8 Pro. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.