DELL Inspiron N7110, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB
DELL Inspiron N7110. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3,03 kg