DELL logo

DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32468
Info modified on:
24 Jan 2025, 20:51:53
Short summary description DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:

DELL Latitude E6540, Intel® Core™ i7, 3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E6540 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:

DELL Latitude E6540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.