DELL logo

DELL Latitude 6430u Intel® Core™ i7 i7-3667U Laptop 35,6 cm (14") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Anthracite

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19054
Info modified on:
29 Jan 2025, 18:32:41
Short summary description DELL Latitude 6430u Intel® Core™ i7 i7-3667U Laptop 35,6 cm (14") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Anthracite:

DELL Latitude 6430u, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 6430u Intel® Core™ i7 i7-3667U Laptop 35,6 cm (14") HD 16 GB DDR3-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Anthracite:

DELL Latitude 6430u. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Anthracite

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.