DELL logo

DELL Latitude E6430 Intel® Core™ i7 i7-3740QM Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 5200M Aluminium, Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73904
Info modified on:
01 Feb 2025, 05:59:34
Short summary description DELL Latitude E6430 Intel® Core™ i7 i7-3740QM Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 5200M Aluminium, Grey:

DELL Latitude E6430, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 8 GB, 256 GB, Aluminium, Grey

Long summary description DELL Latitude E6430 Intel® Core™ i7 i7-3740QM Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® NVS™ 5200M Aluminium, Grey:

DELL Latitude E6430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® NVS™ 5200M. Product color: Aluminium, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.