DELL logo

DELL XPS 13 9300 Intel® Core™ i7 i7-1065G7 Laptop 34 cm (13.4") Touchscreen UHD+ 32 GB LPDDR4x-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro German Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41106
Info modified on:
22 Jan 2025, 19:23:44
Short summary description DELL XPS 13 9300 Intel® Core™ i7 i7-1065G7 Laptop 34 cm (13.4") Touchscreen UHD+ 32 GB LPDDR4x-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro German Silver:

DELL XPS 13 9300, Intel® Core™ i7, 1,3 GHz, 34 cm (13.4"), 3840 x 2400 pixels, 32 GB, 2 TB

Long summary description DELL XPS 13 9300 Intel® Core™ i7 i7-1065G7 Laptop 34 cm (13.4") Touchscreen UHD+ 32 GB LPDDR4x-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro German Silver:

DELL XPS 13 9300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 34 cm (13.4"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.