DELL logo

DELL Precision T5810 Intel Xeon E5 v3 E5-1630V3 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W7100 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54586
Info modified on:
14 Mar 2024, 19:49:25
Short summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1630V3 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W7100 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810, 3,7 GHz, Intel Xeon E5 v3, 16 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1630V3 16 GB DDR4-SDRAM 256 GB SSD AMD FirePro W7100 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810. Processor frequency: 3,7 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1630V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W7100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.