DELL Inspiron 17R (5721), Intel® Core™ i5, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
DELL Inspiron 17R (5721). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8. Product color: Blue