DELL logo

DELL Inspiron 5570 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Rose gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11709
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 5570 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Rose gold:

DELL Inspiron 5570, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Rose gold

Long summary description DELL Inspiron 5570 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Rose gold:

DELL Inspiron 5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: AMD Radeon 530. Product color: Rose gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.