DELL logo

DELL Latitude E5570 Intel® Core™ i7 i7-6600U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M360 Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114453
Info modified on:
22 Jan 2025, 06:27:38
Short summary description DELL Latitude E5570 Intel® Core™ i7 i7-6600U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M360 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Latitude E5570, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E5570 Intel® Core™ i7 i7-6600U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon R7 M360 Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Latitude E5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.