DELL logo

DELL Precision M5510 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22806
Info modified on:
29 Jan 2025, 19:06:26
Short summary description DELL Precision M5510 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:

DELL Precision M5510, Intel® Xeon® E3 v5, 2,8 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description DELL Precision M5510 Intel® Xeon® E3 v5 E3-1505MV5 Mobile workstation 39,6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:

DELL Precision M5510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.