DELL PowerEdge T40, 3,5 GHz, E-2224G, 8 GB, DDR4-SDRAM, 1 TB, Mini Tower
DELL PowerEdge T40. Processor family: Intel Xeon E, Processor frequency: 3,5 GHz, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 300 W. Chassis type: Mini Tower