DELL logo

DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 830M Wi-Fi 4 (802.11n) Windows 8.1 Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15961
Info modified on:
27 Jan 2025, 08:37:04
Short summary description DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 830M Wi-Fi 4 (802.11n) Windows 8.1 Red:

DELL Vostro 5480, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 830M Wi-Fi 4 (802.11n) Windows 8.1 Red:

DELL Vostro 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 830M. Operating system installed: Windows 8.1. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.