DELL Vostro 5460, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 8 GB, 1,13 TB, Windows 10 Home
DELL Vostro 5460. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 930MX. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver