DELL logo

DELL Latitude E5430 Intel® Core™ i5 i5-3340M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro English Grey, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64767
Info modified on:
25 Jan 2025, 22:35:12
Short summary description DELL Latitude E5430 Intel® Core™ i5 i5-3340M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro English Grey, Silver:

DELL Latitude E5430, Intel® Core™ i5, 2,7 GHz, 35,6 cm (14"), 8 GB, 500 GB, Windows 8 Pro

Long summary description DELL Latitude E5430 Intel® Core™ i5 i5-3340M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro English Grey, Silver:

DELL Latitude E5430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Grey, Silver. Weight: 2,04 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.