DELL logo

DELL Inspiron M5040 AMD Athlon II Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6310M Windows 7 Home Premium Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19145
Info modified on:
27 Jan 2025, 08:16:01
Short summary description DELL Inspiron M5040 AMD Athlon II Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6310M Windows 7 Home Premium Black:

DELL Inspiron M5040, AMD Athlon II Dual-Core, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description DELL Inspiron M5040 AMD Athlon II Dual-Core E-350 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6310M Windows 7 Home Premium Black:

DELL Inspiron M5040. Processor family: AMD Athlon II Dual-Core, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,73 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.