DELL logo

DELL 490-BDVO graphics card AMD Radeon Pro WX 4100 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106628
Info modified on:
02 Sept 2024, 20:26:33
Short summary description DELL 490-BDVO graphics card AMD Radeon Pro WX 4100 4 GB GDDR5:

DELL 490-BDVO, Radeon Pro WX 4100, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels

Long summary description DELL 490-BDVO graphics card AMD Radeon Pro WX 4100 4 GB GDDR5:

DELL 490-BDVO. Graphics processor family: AMD, Graphics processor: Radeon Pro WX 4100. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.