DELL 490-BDNN, Quadro P5000, 16 GB, GDDR5X, PCI Express x16 3.0, 1 fan(s)
DELL 490-BDNN. Graphics processor family: NVIDIA, Graphics processor: Quadro P5000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)