DELL logo

DELL AMD FirePro S7150 8 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116452
Info modified on:
14 Mar 2024, 18:05:33
Short summary description DELL AMD FirePro S7150 8 GB GDDR5:

DELL AMD FirePro S7150, FirePro S7150, 8 GB, GDDR5, 256 bit, PCI Express x16 3.0

Long summary description DELL AMD FirePro S7150 8 GB GDDR5:

DELL AMD FirePro S7150. Graphics processor family: AMD, Graphics processor: FirePro S7150. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. DirectX version: 11.1, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.