DELL logo

DELL AMD FirePro S7150 x2 16 GB GDDR5

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118592
Info modified on:
14 Mar 2024, 18:52:03
Short summary description DELL AMD FirePro S7150 x2 16 GB GDDR5:

DELL AMD FirePro S7150 x2, FirePro S7150 x2, 16 GB, GDDR5, 256 bit, PCI Express x16

Long summary description DELL AMD FirePro S7150 x2 16 GB GDDR5:

DELL AMD FirePro S7150 x2. Graphics processor family: AMD, Graphics processor: FirePro S7150 x2. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. DirectX version: 11.1, OpenGL version: 4.4. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.