DELL logo

DELL Nvidia Quadro M6000 12GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56996
Info modified on:
02 Sept 2024, 20:26:29
Short summary description DELL Nvidia Quadro M6000 12GB GDDR5:

DELL Nvidia Quadro M6000 12GB, Quadro M6000, 12 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description DELL Nvidia Quadro M6000 12GB GDDR5:

DELL Nvidia Quadro M6000 12GB. Graphics processor family: NVIDIA, Graphics processor: Quadro M6000. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.