DELL logo

DELL AMD FirePro W7000 3D 4GB GDDR5

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66905
Info modified on:
20 Dec 2022, 19:06:58
Short summary description DELL AMD FirePro W7000 3D 4GB GDDR5:

DELL AMD FirePro W7000 3D 4GB GDDR5, FirePro W7000, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description DELL AMD FirePro W7000 3D 4GB GDDR5:

DELL AMD FirePro W7000 3D 4GB GDDR5. Graphics processor family: AMD, Graphics processor: FirePro W7000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.