DELL logo

DELL UltraSharp U2711 computer monitor 68,6 cm (27") 2560 x 1440 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72466
Info modified on:
19 Feb 2024, 19:05:14
Short summary description DELL UltraSharp U2711 computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:

DELL UltraSharp U2711, 68,6 cm (27"), 2560 x 1440 pixels, 6 ms, Black

Long summary description DELL UltraSharp U2711 computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:

DELL UltraSharp U2711. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.