DELL PowerVault ME4024, 0 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black
DELL PowerVault ME4024. Total installed storage capacity: 0 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 483 mm, Depth: 602,9 mm, Height: 87,9 mm, Weight: 4,8 kg. Product color: Black