DELL XPS 15 9560, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1,02 TB
DELL XPS 15 9560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Silver