DELL Inspiron 3847, 3,5 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-RW, Windows 8.1 Pro
DELL Inspiron 3847. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black