DELL logo

DELL Xeon 2 x Intel E5-4669 v4 processor 2,20 GHz 55 MB Smart Cache

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149916
Info modified on:
04 Mar 2025, 05:26:41
Short summary description DELL Xeon 2 x Intel E5-4669 v4 processor 2,20 GHz 55 MB Smart Cache:

DELL Xeon 2 x Intel E5-4669 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-4669V4, 2,20 GHz, 64-bit

Long summary description DELL Xeon 2 x Intel E5-4669 v4 processor 2,20 GHz 55 MB Smart Cache:

DELL Xeon 2 x Intel E5-4669 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 1x4, 1x8, Supported instruction sets: AVX 2.0. Compatibility: - Poweredge R830 - PowerEdge FC830 - PowerEdge M830, Maximum internal memory: 1572864 MB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.