DELL logo

DELL Intel Xeon E5620 processor 2,4 GHz 12 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44871
Info modified on:
14 Mar 2024, 17:55:16
Short summary description DELL Intel Xeon E5620 processor 2,4 GHz 12 MB Smart Cache:

DELL Intel Xeon E5620, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, E5620, 2,4 GHz, 32-bit, 64-bit

Long summary description DELL Intel Xeon E5620 processor 2,4 GHz 12 MB Smart Cache:

DELL Intel Xeon E5620. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.