DELL logo

DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127998
Info modified on:
22 Jan 2025, 06:03:34
Short summary description DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

DELL Inspiron 17 (3721), Intel® Core™ i5, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 17 (3721) Intel® Core™ i5 i5-3337U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

DELL Inspiron 17 (3721). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.