DELL logo

DELL Vostro 3681 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84631
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL Vostro 3681 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux SFF PC Black:

DELL Vostro 3681, 2,9 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD-RW, Ubuntu Linux

Long summary description DELL Vostro 3681 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux SFF PC Black:

DELL Vostro 3681. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 4,66 kg. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.