DELL logo

DELL Precision T3610 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 2 TB HDD AMD FirePro W5000 Windows 7 Professional Midi Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26635
Info modified on:
07 Oct 2024, 17:39:38
Short summary description DELL Precision T3610 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 2 TB HDD AMD FirePro W5000 Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T3610, 3,5 GHz, Intel® Xeon® E5 Family, 16 GB, 2 TB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3610 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 2 TB HDD AMD FirePro W5000 Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T3610. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W5000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Midi Tower. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.