DELL logo

DELL PowerVault MD3600f disk array Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27256
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL PowerVault MD3600f disk array Grey:

DELL PowerVault MD3600f, Serial Attached SCSI (SAS), 2.5,3.5", 29,3 kg, Grey

Long summary description DELL PowerVault MD3600f disk array Grey:

DELL PowerVault MD3600f. Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5,3.5", Number of storage drives supported: 12. Width: 446,3 mm, Depth: 561 mm, Height: 86,8 mm, Weight: 29,3 kg. Product color: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.