DELL logo

DELL Inspiron 3565 AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75674
Info modified on:
22 Jan 2025, 05:13:48
Short summary description DELL Inspiron 3565 AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 3565, AMD A9, 3,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3565 AMD A9 A9-9425 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black:

DELL Inspiron 3565. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.