DELL logo

DELL Vostro 3560 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20621
Info modified on:
29 Jan 2025, 18:20:09
Short summary description DELL Vostro 3560 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Pro Black, Silver:

DELL Vostro 3560, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description DELL Vostro 3560 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Pro Black, Silver:

DELL Vostro 3560. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8 Pro. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.