DELL logo

DELL Inspiron 3459 Intel® Core™ i5 i5-6200U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15350
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3459 Intel® Core™ i5 i5-6200U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home White:

DELL Inspiron 3459, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3459 Intel® Core™ i5 i5-6200U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home White:

DELL Inspiron 3459. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,3 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 A335. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.