DELL logo

DELL Xeon E5-2697 v3 processor 2,6 GHz 35 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77047
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Xeon E5-2697 v3 processor 2,6 GHz 35 MB L3:

DELL Xeon E5-2697 v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, Intel, E5-2697V3, 2,6 GHz

Long summary description DELL Xeon E5-2697 v3 processor 2,6 GHz 35 MB L3:

DELL Xeon E5-2697 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.