DELL Vostro 3360, Intel® Core™ i3, 1,9 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Vostro 3360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3227U, Processor frequency: 1,9 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Weight: 1,67 kg