DELL logo

DELL Vostro 3340 Intel Pentium G G3240 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 A265 Linux Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16283
Info modified on:
02 Dec 2020, 16:46:39
Short summary description DELL Vostro 3340 Intel Pentium G G3240 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 A265 Linux Black:

DELL Vostro 3340, 58,4 cm (23"), Full HD, Intel Pentium G, 4 GB, 500 GB, Linux

Long summary description DELL Vostro 3340 Intel Pentium G G3240 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 A265 Linux Black:

DELL Vostro 3340. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 3,1 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A265, On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Linux. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.