DELL logo

DELL XPS 13 + SuperSpeed USB 3.0 Dockingstation Intel® Core™ i7 i7-3537U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17545
Info modified on:
29 Jan 2025, 18:29:11
Short summary description DELL XPS 13 + SuperSpeed USB 3.0 Dockingstation Intel® Core™ i7 i7-3537U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver:

DELL XPS 13 + SuperSpeed USB 3.0 Dockingstation, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 + SuperSpeed USB 3.0 Dockingstation Intel® Core™ i7 i7-3537U Laptop 33,8 cm (13.3") Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Pro Silver:

DELL XPS 13 + SuperSpeed USB 3.0 Dockingstation. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.