DELL logo

DELL Intel Xeon E5504 processor 2 GHz 4 MB Smart Cache

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36024
Info modified on:
17 Jul 2025, 16:37:27
Short summary description DELL Intel Xeon E5504 processor 2 GHz 4 MB Smart Cache:

DELL Intel Xeon E5504, Intel® Xeon® 5000 Sequence, LGA 1366 (Socket B), 45 nm, E5504, 2 GHz, 64-bit

Long summary description DELL Intel Xeon E5504 processor 2 GHz 4 MB Smart Cache:

DELL Intel Xeon E5504. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 1366 (Socket B), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Physical Address Extension (PAE): 40 bit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.