DELL logo

DELL Latitude 3150 Intel® Celeron® N2840 Laptop 29,5 cm (11.6") 4 GB DDR3L-SDRAM 250 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31247
Info modified on:
24 Jan 2025, 20:29:01
Short summary description DELL Latitude 3150 Intel® Celeron® N2840 Laptop 29,5 cm (11.6") 4 GB DDR3L-SDRAM 250 GB HDD Windows 7 Professional:

DELL Latitude 3150, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description DELL Latitude 3150 Intel® Celeron® N2840 Laptop 29,5 cm (11.6") 4 GB DDR3L-SDRAM 250 GB HDD Windows 7 Professional:

DELL Latitude 3150. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1,35 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.