DELL OptiPlex 3050m, 2,9 GHz, Intel® Pentium®, G4400T, 4 GB, 500 GB, Ubuntu Linux
DELL OptiPlex 3050m. Processor frequency: 2,9 GHz, Processor family: Intel® Pentium®, Processor model: G4400T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Ubuntu Linux. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,17 kg. Product color: Black