DELL logo

DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Mini Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74971
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Mini Tower PC Black:

DELL OptiPlex 3046, 3,7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 500 GB, Ubuntu Linux

Long summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Mini Tower PC Black:

DELL OptiPlex 3046. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Ubuntu Linux. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC. Weight: 7,93 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.