DELL UltraSharp 3008WFP, 76,2 cm (30"), 2560 x 1600 pixels, Full HD, LCD, 8 ms, Black
DELL UltraSharp 3008WFP. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black