DELL logo

DELL E3248PXE-ON Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4272
Info modified on:
10 Aug 2024, 07:31:01
Short summary description DELL E3248PXE-ON Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Black:

DELL E3248PXE-ON, Managed, L2/L3, 10G Ethernet (100/1000/10000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL E3248PXE-ON Managed L2/L3 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) 1U Black:

DELL E3248PXE-ON. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45/Micro-USB. Full duplex. Switching capacity: 1560 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... DC input voltage: 40 - 60 V. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.