DELL logo

DELL SD-WAN Edge 640 network management device Ethernet LAN Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41074
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL SD-WAN Edge 640 network management device Ethernet LAN Wi-Fi:

DELL SD-WAN Edge 640, 10,100,1000 Mbit/s, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wired & Wireless, 100 - 240 V, 50 - 60 Hz, Black, Silver

Long summary description DELL SD-WAN Edge 640 network management device Ethernet LAN Wi-Fi:

DELL SD-WAN Edge 640. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Connectivity technology: Wired & Wireless. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Product color: Black, Silver. Total storage capacity: 256 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.