DELL logo

DELL N2224X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204481
Info modified on:
09 Feb 2024, 09:24:42
Short summary description DELL N2224X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N2224X-ON, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL N2224X-ON Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N2224X-ON. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 32000 entries, Switching capacity: 160 Gbit/s. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.