DELL logo

DELL PowerConnect N3048EP L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168012
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerConnect N3048EP L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect N3048EP, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description DELL PowerConnect N3048EP L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect N3048EP. Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 16384 entries, Switching capacity: 260 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.