DELL logo

DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81081
Info modified on:
30 Dec 2024, 17:23:47
Short summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

DELL UltraSharp U2412M, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 8 ms, Black

Long summary description DELL UltraSharp U2412M LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

DELL UltraSharp U2412M. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.